Vishay Intertechnology, Inc. Ceramic Capacitors K390J15C0GL5UH5

Description
39pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
39pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K390J15C0GL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K390J15C0GL5UH5-ND
Ceramic Capacitors K390J15C0GL5UH5-ND
39pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

39pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 39Pf ±5% C0G Ammo E3 Vishay - 92K3471 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 39Pf ±5% C0G Ammo E3 Vishay
92K3471
K 500V 39Pf ±5% C0G Ammo E3 Vishay 92K3471
K 500V 39PF ±5% C0G AMMO E3

K 500V 39PF ±5% C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K390J15C0GL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K390J15C0GL5UH5
Capacitors - Ceramic Capacitors K390J15C0GL5UH5
CAP CER 39PF 500V C0G/NP0 RADIAL

CAP CER 39PF 500V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K390J15C0GL5UH5-ND 92K3471 K390J15C0GL5UH5
Product Name Ceramic Capacitors K 500V 39Pf ±5% C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details