Vishay Intertechnology, Inc. Ceramic Capacitors K390J15C0GL5TH5

Description
39pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
39pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K390J15C0GL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K390J15C0GL5TH5-ND
Ceramic Capacitors K390J15C0GL5TH5-ND
39pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

39pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K390J15C0GL5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K390J15C0GL5TH5
Capacitors - Ceramic Capacitors K390J15C0GL5TH5
CAP CER 39PF 500V C0G/NP0 RADIAL

CAP CER 39PF 500V C0G/NP0 RADIAL

Supplier's Site
K 500V 39Pf ±5% C0G Reel E3 Vishay - 92K3470 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 39Pf ±5% C0G Reel E3 Vishay
92K3470
K 500V 39Pf ±5% C0G Reel E3 Vishay 92K3470
K 500V 39PF ±5% C0G REEL E3

K 500V 39PF ±5% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K390J15C0GL5TH5-ND K390J15C0GL5TH5 92K3470
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 39Pf ±5% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - M39014/011328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details