Vishay Intertechnology, Inc. Ceramic Capacitors K390J15C0GH5UL2

Description
39pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
39pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K390J15C0GH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K390J15C0GH5UL2-ND
Ceramic Capacitors K390J15C0GH5UL2-ND
39pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

39pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K390J15C0GH5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K390J15C0GH5UL2
Ceramic Capacitors K390J15C0GH5UL2
CAP CER 39PF 100V C0G/NP0 RADIAL

CAP CER 39PF 100V C0G/NP0 RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K390J15C0GH5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K390J15C0GH5UL2
Capacitors - Ceramic Capacitors K390J15C0GH5UL2
CAP CER 39PF 100V C0G/NP0 RADIAL

CAP CER 39PF 100V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K390J15C0GH5UL2-ND K390J15C0GH5UL2 K390J15C0GH5UL2
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details