Vishay Intertechnology, Inc. Ceramic Capacitors K390J15C0GH53L2

Description
39pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
39pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K390J15C0GH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K390J15C0GH53L2-ND
Ceramic Capacitors K390J15C0GH53L2-ND
39pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

39pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K390J15C0GH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K390J15C0GH53L2
Capacitors - Ceramic Capacitors K390J15C0GH53L2
CAP CER 39PF 100V C0G/NP0 RADIAL

CAP CER 39PF 100V C0G/NP0 RADIAL

Supplier's Site
Ceramic Capacitors - K390J15C0GH53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K390J15C0GH53L2
Ceramic Capacitors K390J15C0GH53L2
CAP CER 39PF 100V C0G/NP0 RADIAL

CAP CER 39PF 100V C0G/NP0 RADIAL

Supplier's Site Datasheet
K 100V 39Pf ± 5 % C0G Bulk E3 Vishay - 92K3463 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 39Pf ± 5 % C0G Bulk E3 Vishay
92K3463
K 100V 39Pf ± 5 % C0G Bulk E3 Vishay 92K3463
K 100V 39PF ± 5 % C0G BULK E3

K 100V 39PF ± 5 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K390J15C0GH53L2-ND K390J15C0GH53L2 K390J15C0GH53L2 92K3463
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors K 100V 39Pf ± 5 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details