Vishay Intertechnology, Inc. Ceramic Capacitors K390J15C0GF5TH5

Description
39pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
39pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K390J15C0GF5TH5TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K390J15C0GF5TH5TR-ND
Ceramic Capacitors 56-K390J15C0GF5TH5TR-ND
39pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

39pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 56-K390J15C0GF5TH5CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K390J15C0GF5TH5CT-ND
Ceramic Capacitors 56-K390J15C0GF5TH5CT-ND
CAP CER 39PF 50V C0G/NP0 RADIAL

CAP CER 39PF 50V C0G/NP0 RADIAL

Buy Now Datasheet
Singapore, Singapore
39PF 50V Capacitor
60-K390J15C0GF5TH5
39PF 50V Capacitor 60-K390J15C0GF5TH5
CAP CER 39PF 50V C0G/NP0 RADIAL Product overview: K390J15C0GF5TH5 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K390J15C0GF5TH5 can be used for catalog matching and distributor lookup.

CAP CER 39PF 50V C0G/NP0 RADIAL Product overview: K390J15C0GF5TH5 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K390J15C0GF5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 39Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay - 95C1057 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 39Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
95C1057
Ceramic Capacitor 39Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay 95C1057
CERAMIC CAPACITOR 39PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:39pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 39PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:39pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - K390J15C0GF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K390J15C0GF5TH5
Capacitors - Ceramic Capacitors K390J15C0GF5TH5
CAP CER 39PF 50V C0G/NP0 RADIAL

CAP CER 39PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-K390J15C0GF5TH5TR-ND 60-K390J15C0GF5TH5 95C1057 K390J15C0GF5TH5
Product Name Ceramic Capacitors 39PF 50V Capacitor Ceramic Capacitor 39Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details