Vishay Intertechnology, Inc. Ceramic Capacitors K334M20X7RF5UL2

Description
0.33µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.33µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K334M20X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K334M20X7RF5UL2-ND
Ceramic Capacitors K334M20X7RF5UL2-ND
0.33µF ±20% 50V Ceramic Capacitor X7R Radial

0.33µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 330Nf ± 20 % X7R Ammo E3 Vishay - 92K3424 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 330Nf ± 20 % X7R Ammo E3 Vishay
92K3424
K 50V 330Nf ± 20 % X7R Ammo E3 Vishay 92K3424
K 50V 330NF ± 20 % X7R AMMO E3

K 50V 330NF ± 20 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K334M20X7RF5UL2-ND 92K3424
Product Name Ceramic Capacitors K 50V 330Nf ± 20 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers