Vishay Intertechnology, Inc. Ceramic Capacitors K333Z15Y5VF5TH5

Description
0.033µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
0.033µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K333Z15Y5VF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K333Z15Y5VF5TH5-ND
Ceramic Capacitors K333Z15Y5VF5TH5-ND
0.033µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

0.033µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
K 50V 33Nf -20/ % Y5V Reel E3 Vishay - 92K3407 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 33Nf -20/ % Y5V Reel E3 Vishay
92K3407
K 50V 33Nf -20/ % Y5V Reel E3 Vishay 92K3407
K 50V 33NF -20/ % Y5V REEL E3

K 50V 33NF -20/ % Y5V REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K333Z15Y5VF5TH5-ND 92K3407
Product Name Ceramic Capacitors K 50V 33Nf -20/ % Y5V Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - M39014/011358 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details