Vishay Intertechnology, Inc. Ceramic Capacitors K333M20X7RK5TH5

Description
0.033µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.033µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K333M20X7RK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K333M20X7RK5TH5-ND
Ceramic Capacitors K333M20X7RK5TH5-ND
0.033µF ±20% 200V Ceramic Capacitor X7R Radial

0.033µF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K333M20X7RK5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K333M20X7RK5TH5
Ceramic Capacitors K333M20X7RK5TH5
CAP CER 0.033UF 200V X7R RADIAL

CAP CER 0.033UF 200V X7R RADIAL

Supplier's Site Datasheet
K 200V 33Nf ±20% X7R Reel E3 Vishay - 92K3392 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 33Nf ±20% X7R Reel E3 Vishay
92K3392
K 200V 33Nf ±20% X7R Reel E3 Vishay 92K3392
K 200V 33NF ±20% X7R REEL E3

K 200V 33NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K333M20X7RK5TH5-ND K333M20X7RK5TH5 92K3392
Product Name Ceramic Capacitors Ceramic Capacitors K 200V 33Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 103PPA302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details