Vishay Intertechnology, Inc. Ceramic Capacitors K333M20X7RK53H5

Description
0.033µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.033µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K333M20X7RK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K333M20X7RK53H5-ND
Ceramic Capacitors K333M20X7RK53H5-ND
0.033µF ±20% 200V Ceramic Capacitor X7R Radial

0.033µF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 33Nf ±20% X7R Bulk E3 Vishay - 92K3396 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 33Nf ±20% X7R Bulk E3 Vishay
92K3396
K 200V 33Nf ±20% X7R Bulk E3 Vishay 92K3396
K 200V 33NF ±20% X7R BULK E3

K 200V 33NF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K333M20X7RK53H5-ND 92K3396
Product Name Ceramic Capacitors K 200V 33Nf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M30R474K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details