Vishay Intertechnology, Inc. Ceramic Capacitors K333M10X7RF53H5

Description
0.033µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.033µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K333M10X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K333M10X7RF53H5-ND
Ceramic Capacitors K333M10X7RF53H5-ND
0.033µF ±20% 50V Ceramic Capacitor X7R Radial

0.033µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 33Nf ±20% X7R Bulk E3 Vishay - 92K3376 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 33Nf ±20% X7R Bulk E3 Vishay
92K3376
K 50V 33Nf ±20% X7R Bulk E3 Vishay 92K3376
K 50V 33NF ±20% X7R BULK E3

K 50V 33NF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K333M10X7RF53H5-ND 92K3376
Product Name Ceramic Capacitors K 50V 33Nf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details