0.033µF ±10% 200V Ceramic Capacitor X7R Radial
CAP CER 0.033UF 200V X7R RADIAL
K 200V 33NF ±10% X7R AMMO E3
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | K333K20X7RK5UL2-ND | K333K20X7RK5UL2 | 92K3366 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | K 200V 33Nf ±10% X7R Ammo E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0330 microF | 0.0330 microF |