Vishay Intertechnology, Inc. Ceramic Capacitors K333K20X7RK5TL2

Description
0.033µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.033µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K333K20X7RK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K333K20X7RK5TL2-ND
Ceramic Capacitors K333K20X7RK5TL2-ND
0.033µF ±10% 200V Ceramic Capacitor X7R Radial

0.033µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 33Nf ±10% X7R Reel E3 Vishay - 92K3364 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 33Nf ±10% X7R Reel E3 Vishay
92K3364
K 200V 33Nf ±10% X7R Reel E3 Vishay 92K3364
K 200V 33NF ±10% X7R REEL E3

K 200V 33NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K333K20X7RK5TL2-ND 92K3364
Product Name Ceramic Capacitors K 200V 33Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details