Vishay Intertechnology, Inc. Ceramic Capacitors K332M20X7RL5TH5

Description
3300pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3300pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K332M20X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K332M20X7RL5TH5-ND
Ceramic Capacitors K332M20X7RL5TH5-ND
3300pF ±20% 500V Ceramic Capacitor X7R Radial

3300pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 3,3Nf ±20% X7R Reel E3 Vishay - 92K3340 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 3,3Nf ±20% X7R Reel E3 Vishay
92K3340
K 500V 3,3Nf ±20% X7R Reel E3 Vishay 92K3340
K 500V 3,3NF ±20% X7R REEL E3

K 500V 3,3NF ±20% X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K332M20X7RL5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K332M20X7RL5TH5
Capacitors - Ceramic Capacitors K332M20X7RL5TH5
CAP CER 3300PF 500V X7R RADIAL

CAP CER 3300PF 500V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K332M20X7RL5TH5-ND 92K3340 K332M20X7RL5TH5
Product Name Ceramic Capacitors K 500V 3,3Nf ±20% X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX122K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details