Vishay Intertechnology, Inc. Ceramic Capacitors K332M15X7RK5UH5

Description
3300pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3300pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K332M15X7RK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K332M15X7RK5UH5-ND
Ceramic Capacitors K332M15X7RK5UH5-ND
3300pF ±20% 200V Ceramic Capacitor X7R Radial

3300pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 3,3Nf ±20% X7R Ammo E3 Vishay - 92K3336 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 3,3Nf ±20% X7R Ammo E3 Vishay
92K3336
K 200V 3,3Nf ±20% X7R Ammo E3 Vishay 92K3336
K 200V 3,3NF ±20% X7R AMMO E3

K 200V 3,3NF ±20% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K332M15X7RK5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K332M15X7RK5UH5
Capacitors - Ceramic Capacitors K332M15X7RK5UH5
CAP CER 3300PF 200V X7R RADIAL

CAP CER 3300PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K332M15X7RK5UH5-ND 92K3336 K332M15X7RK5UH5
Product Name Ceramic Capacitors K 200V 3,3Nf ±20% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - C0805C271J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers