Vishay Intertechnology, Inc. Ceramic Capacitors K332M15X7RH5TH5

Description
3300pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3300pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K332M15X7RH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K332M15X7RH5TH5-ND
Ceramic Capacitors K332M15X7RH5TH5-ND
3300pF ±20% 100V Ceramic Capacitor X7R Radial

3300pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K332M15X7RH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K332M15X7RH5TH5
Capacitors - Ceramic Capacitors K332M15X7RH5TH5
CAP CER 3300PF 100V X7R RADIAL

CAP CER 3300PF 100V X7R RADIAL

Supplier's Site
K 100V 3,3Nf ± 20 % X7R Reel E3 Vishay - 92K3328 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 3,3Nf ± 20 % X7R Reel E3 Vishay
92K3328
K 100V 3,3Nf ± 20 % X7R Reel E3 Vishay 92K3328
K 100V 3,3NF ± 20 % X7R REEL E3

K 100V 3,3NF ± 20 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K332M15X7RH5TH5-ND K332M15X7RH5TH5 92K3328
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 3,3Nf ± 20 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R471K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details