Vishay Intertechnology, Inc. Ceramic Capacitors K332M15X7RF53L2

Description
3300pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3300pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K332M15X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K332M15X7RF53L2-ND
Ceramic Capacitors K332M15X7RF53L2-ND
3300pF ±20% 50V Ceramic Capacitor X7R Radial

3300pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
CAP CER 3300PF 50V 20% RADIAL - 886-K332M15X7RF53L2 - Utmel Electronic Limited
Hong Kong, China
CAP CER 3300PF 50V 20% RADIAL
886-K332M15X7RF53L2
CAP CER 3300PF 50V 20% RADIAL 886-K332M15X7RF53L2
CAP CER 3300PF 50V 20% RADIAL

CAP CER 3300PF 50V 20% RADIAL

Supplier's Site
Capacitors - Ceramic Capacitors - K332M15X7RF53L2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
K332M15X7RF53L2
Capacitors - Ceramic Capacitors K332M15X7RF53L2
CAP CER 3300PF 50V X7R RADIAL

CAP CER 3300PF 50V X7R RADIAL

Supplier's Site
K 50V 3,3Nf ± 20 % X7R Bulk E3 Vishay - 92H5472 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 3,3Nf ± 20 % X7R Bulk E3 Vishay
92H5472
K 50V 3,3Nf ± 20 % X7R Bulk E3 Vishay 92H5472
K 50V 3,3NF ± 20 % X7R BULK E3

K 50V 3,3NF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K332M15X7RF53L2-ND 886-K332M15X7RF53L2 K332M15X7RF53L2 92H5472
Product Name Ceramic Capacitors CAP CER 3300PF 50V 20% RADIAL Capacitors - Ceramic Capacitors K 50V 3,3Nf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details