Vishay Intertechnology, Inc. Ceramic Capacitors K332M10X7RH53L2

Description
3300pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3300pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K332M10X7RH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K332M10X7RH53L2-ND
Ceramic Capacitors K332M10X7RH53L2-ND
3300pF ±20% 100V Ceramic Capacitor X7R Radial

3300pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K332M10X7RH53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K332M10X7RH53L2
Ceramic Capacitors K332M10X7RH53L2
CAP CER 3300PF 100V X7R RADIAL

CAP CER 3300PF 100V X7R RADIAL

Supplier's Site Datasheet
K 100V 3,3Nf ±20% X7R Bulk E3 Vishay - 92K3322 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 3,3Nf ±20% X7R Bulk E3 Vishay
92K3322
K 100V 3,3Nf ±20% X7R Bulk E3 Vishay 92K3322
K 100V 3,3NF ±20% X7R BULK E3

K 100V 3,3NF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K332M10X7RH53L2-ND K332M10X7RH53L2 92K3322
Product Name Ceramic Capacitors Ceramic Capacitors K 100V 3,3Nf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details