Vishay Intertechnology, Inc. Ceramic Capacitors K332M10X7RF5TL2

Description
3300pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3300pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K332M10X7RF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K332M10X7RF5TL2-ND
Ceramic Capacitors K332M10X7RF5TL2-ND
3300pF ±20% 50V Ceramic Capacitor X7R Radial

3300pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K332M10X7RF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K332M10X7RF5TL2
Capacitors - Ceramic Capacitors K332M10X7RF5TL2
CAP CER 3300PF 50V X7R RADIAL

CAP CER 3300PF 50V X7R RADIAL

Supplier's Site
K 50V 3,3Nf ±20% X7R Reel E3 Vishay - 92K3312 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 3,3Nf ±20% X7R Reel E3 Vishay
92K3312
K 50V 3,3Nf ±20% X7R Reel E3 Vishay 92K3312
K 50V 3,3NF ±20% X7R REEL E3

K 50V 3,3NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K332M10X7RF5TL2-ND K332M10X7RF5TL2 92K3312
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 3,3Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details