Vishay Intertechnology, Inc. Ceramic Capacitors K332K20X7RL5UH5

Description
3300pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3300pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K332K20X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K332K20X7RL5UH5-ND
Ceramic Capacitors K332K20X7RL5UH5-ND
3300pF ±10% 500V Ceramic Capacitor X7R Radial

3300pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K332K20X7RL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K332K20X7RL5UH5
Capacitors - Ceramic Capacitors K332K20X7RL5UH5
CAP CER 3300PF 500V X7R RADIAL

CAP CER 3300PF 500V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K332K20X7RL5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K332K20X7RL5UH5
Ceramic Capacitors K332K20X7RL5UH5
CAP CER 3300PF 500V X7R RADIAL

CAP CER 3300PF 500V X7R RADIAL

Supplier's Site Datasheet
K 500V 3,3Nf ±10% X7R Ammo E3 Vishay - 92K3309 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 3,3Nf ±10% X7R Ammo E3 Vishay
92K3309
K 500V 3,3Nf ±10% X7R Ammo E3 Vishay 92K3309
K 500V 3,3NF ±10% X7R AMMO E3

K 500V 3,3NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K332K20X7RL5UH5-ND K332K20X7RL5UH5 K332K20X7RL5UH5 92K3309
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors K 500V 3,3Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF1R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - M39014/011536 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details