Vishay Intertechnology, Inc. Ceramic Capacitors K332K20C0GH53H5

Description
3300pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3300pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K332K20C0GH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K332K20C0GH53H5-ND
Ceramic Capacitors K332K20C0GH53H5-ND
3300pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

3300pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 3,3Nf ± 10 % C0G Bulk E3 Vishay - 92K3300 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 3,3Nf ± 10 % C0G Bulk E3 Vishay
92K3300
K 100V 3,3Nf ± 10 % C0G Bulk E3 Vishay 92K3300
K 100V 3,3NF ± 10 % C0G BULK E3

K 100V 3,3NF ± 10 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K332K20C0GH53H5-ND 92K3300
Product Name Ceramic Capacitors K 100V 3,3Nf ± 10 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details