3300pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
K 50V 3,3NF ± 10 % C0G AMMO E3
CAP CER 3300PF 50V C0G/NP0 RAD
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | K332K20C0GF5UH5-ND | 92K3292 | K332K20C0GF5UH5 |
| Product Name | Ceramic Capacitors | K 50V 3,3Nf ± 10 % C0G Ammo E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |