Vishay Intertechnology, Inc. Ceramic Capacitors K332K20C0GF53H5

Description
3300pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3300pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K332K20C0GF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K332K20C0GF53H5-ND
Ceramic Capacitors K332K20C0GF53H5-ND
3300pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

3300pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 3,3Nf ± 10 % C0G Bulk E3 Vishay - 92K3294 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 3,3Nf ± 10 % C0G Bulk E3 Vishay
92K3294
K 50V 3,3Nf ± 10 % C0G Bulk E3 Vishay 92K3294
K 50V 3,3NF ± 10 % C0G BULK E3

K 50V 3,3NF ± 10 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K332K20C0GF53H5-ND 92K3294
Product Name Ceramic Capacitors K 50V 3,3Nf ± 10 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers