Vishay Intertechnology, Inc. Ceramic Capacitors K332K10X7RF53H5

Description
3300pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3300pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K332K10X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K332K10X7RF53H5-ND
Ceramic Capacitors K332K10X7RF53H5-ND
3300pF ±10% 50V Ceramic Capacitor X7R Radial

3300pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.0033uF 50V Capacitor
60-K332K10X7RF53H5
0.0033uF 50V Capacitor 60-K332K10X7RF53H5
Cap Ceramic 0.0033uF 50V X7R 10% Radial 5mm 125°C Bulk Product overview: K332K10X7RF53H5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K332K10X7RF53H5 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0033uF 50V X7R 10% Radial 5mm 125°C Bulk Product overview: K332K10X7RF53H5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K332K10X7RF53H5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - K332K10X7RF53H5 - 876291-K332K10X7RF53H5 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - K332K10X7RF53H5
876291-K332K10X7RF53H5
Ceramic Capacitors - K332K10X7RF53H5 876291-K332K10X7RF53H5
Manufacturer: Vishay Win Source Part Number: 876291-K332K10X7RF53 H5 Series: Mono-Kap™ K Features: 3300 pF Ceramic Capacitor Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060

Manufacturer: Vishay
Win Source Part Number: 876291-K332K10X7RF53H5
Series: Mono-Kap™ K
Features: 3300 pF Ceramic Capacitor
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060

Buy Now Datasheet
K 50V 3,3Nf ±10% X7R Bulk E3 Vishay - 92K3262 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 3,3Nf ±10% X7R Bulk E3 Vishay
92K3262
K 50V 3,3Nf ±10% X7R Bulk E3 Vishay 92K3262
K 50V 3,3NF ±10% X7R BULK E3

K 50V 3,3NF ±10% X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K332K10X7RF53H5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
K332K10X7RF53H5
Capacitors - Ceramic Capacitors K332K10X7RF53H5
CAP CER 3300PF 50V X7R RADIAL

CAP CER 3300PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number K332K10X7RF53H5-ND 60-K332K10X7RF53H5 876291-K332K10X7RF53H5 92K3262 K332K10X7RF53H5
Product Name Ceramic Capacitors 0.0033uF 50V Capacitor Ceramic Capacitors - K332K10X7RF53H5 K 50V 3,3Nf ±10% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX274K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details