Vishay Intertechnology, Inc. Ceramic Capacitors K332J20C0GK5UL2

Description
3300pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3300pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K332J20C0GK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K332J20C0GK5UL2-ND
Ceramic Capacitors K332J20C0GK5UL2-ND
3300pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

3300pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 3,3Nf ±5% C0G Ammo E3 Vishay - 92K3255 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 3,3Nf ±5% C0G Ammo E3 Vishay
92K3255
K 200V 3,3Nf ±5% C0G Ammo E3 Vishay 92K3255
K 200V 3,3NF ±5% C0G AMMO E3

K 200V 3,3NF ±5% C0G AMMO E3

Supplier's Site
Ceramic Capacitors - K332J20C0GK5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K332J20C0GK5UL2
Ceramic Capacitors K332J20C0GK5UL2
CAP CER 3300PF 200V C0G/NP0 RAD

CAP CER 3300PF 200V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K332J20C0GK5UL2-ND 92K3255 K332J20C0GK5UL2
Product Name Ceramic Capacitors K 200V 3,3Nf ±5% C0G Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers