Vishay Intertechnology, Inc. Ceramic Capacitors K332J20C0GH53L2

Description
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K332J20C0GH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K332J20C0GH53L2-ND
Ceramic Capacitors K332J20C0GH53L2-ND
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

3300pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 3,3Nf ± 5 % C0G Bulk E3 Vishay - 92K3251 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 3,3Nf ± 5 % C0G Bulk E3 Vishay
92K3251
K 100V 3,3Nf ± 5 % C0G Bulk E3 Vishay 92K3251
K 100V 3,3NF ± 5 % C0G BULK E3

K 100V 3,3NF ± 5 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K332J20C0GH53L2-ND 92K3251
Product Name Ceramic Capacitors K 100V 3,3Nf ± 5 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details