Vishay Intertechnology, Inc. Ceramic Capacitors K331M15X7RL5UH5

Description
330pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
330pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K331M15X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K331M15X7RL5UH5-ND
Ceramic Capacitors K331M15X7RL5UH5-ND
330pF ±20% 500V Ceramic Capacitor X7R Radial

330pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 330Pf ±20% X7R Ammo E3 Vishay - 92K3237 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 330Pf ±20% X7R Ammo E3 Vishay
92K3237
K 500V 330Pf ±20% X7R Ammo E3 Vishay 92K3237
K 500V 330PF ±20% X7R AMMO E3

K 500V 330PF ±20% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K331M15X7RL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K331M15X7RL5UH5
Capacitors - Ceramic Capacitors K331M15X7RL5UH5
CAP CER 330PF 500V X7R RADIAL

CAP CER 330PF 500V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K331M15X7RL5UH5-ND 92K3237 K331M15X7RL5UH5
Product Name Ceramic Capacitors K 500V 330Pf ±20% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100271GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details