Vishay Intertechnology, Inc. Ceramic Capacitors K331M15X7RL5TH5

Description
330pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
330pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K331M15X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K331M15X7RL5TH5-ND
Ceramic Capacitors K331M15X7RL5TH5-ND
330pF ±20% 500V Ceramic Capacitor X7R Radial

330pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 330Pf ±20% X7R Reel E3 Vishay - 92K3236 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 330Pf ±20% X7R Reel E3 Vishay
92K3236
K 500V 330Pf ±20% X7R Reel E3 Vishay 92K3236
K 500V 330PF ±20% X7R REEL E3

K 500V 330PF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K331M15X7RL5TH5-ND 92K3236
Product Name Ceramic Capacitors K 500V 330Pf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers