Vishay Intertechnology, Inc. Ceramic Capacitors K331M15X7RK53L2

Description
330pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
330pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K331M15X7RK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K331M15X7RK53L2-ND
Ceramic Capacitors K331M15X7RK53L2-ND
330pF ±20% 200V Ceramic Capacitor X7R Radial

330pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K331M15X7RK53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K331M15X7RK53L2
Capacitors - Ceramic Capacitors K331M15X7RK53L2
CAP CER 330PF 200V X7R RADIAL

CAP CER 330PF 200V X7R RADIAL

Supplier's Site
K 200V 330Pf ±20% X7R Bulk E3 Vishay - 92K3235 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 330Pf ±20% X7R Bulk E3 Vishay
92K3235
K 200V 330Pf ±20% X7R Bulk E3 Vishay 92K3235
K 200V 330PF ±20% X7R BULK E3

K 200V 330PF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K331M15X7RK53L2-ND K331M15X7RK53L2 92K3235
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 330Pf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/052031 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details