Vishay Intertechnology, Inc. Ceramic Capacitors K331M15X7RH53H5

Description
330pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
330pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K331M15X7RH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K331M15X7RH53H5-ND
Ceramic Capacitors K331M15X7RH53H5-ND
330pF ±20% 100V Ceramic Capacitor X7R Radial

330pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K331M15X7RH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K331M15X7RH53H5
Capacitors - Ceramic Capacitors K331M15X7RH53H5
CAP CER 330PF 100V X7R RADIAL

CAP CER 330PF 100V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K331M15X7RH53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K331M15X7RH53H5
Ceramic Capacitors K331M15X7RH53H5
CAP CER 330PF 100V X7R RADIAL

CAP CER 330PF 100V X7R RADIAL

Supplier's Site Datasheet
K 100V 330Pf ± 20 % X7R Bulk E3 Vishay - 92K3228 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 330Pf ± 20 % X7R Bulk E3 Vishay
92K3228
K 100V 330Pf ± 20 % X7R Bulk E3 Vishay 92K3228
K 100V 330PF ± 20 % X7R BULK E3

K 100V 330PF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K331M15X7RH53H5-ND K331M15X7RH53H5 K331M15X7RH53H5 92K3228
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors K 100V 330Pf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104RMB302K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details