Vishay Intertechnology, Inc. Ceramic Capacitors K331M15X7RF53H5

Description
330pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
330pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K331M15X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K331M15X7RF53H5-ND
Ceramic Capacitors K331M15X7RF53H5-ND
330pF ±20% 50V Ceramic Capacitor X7R Radial

330pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 330Pf ± 20 % X7R Bulk E3 Vishay - 92K3222 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 330Pf ± 20 % X7R Bulk E3 Vishay
92K3222
K 50V 330Pf ± 20 % X7R Bulk E3 Vishay 92K3222
K 50V 330PF ± 20 % X7R BULK E3

K 50V 330PF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K331M15X7RF53H5-ND 92K3222
Product Name Ceramic Capacitors K 50V 330Pf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details