330pF ±20% 100V Ceramic Capacitor X7R Radial
K 100V 330PF ±20% X7R REEL E3
CAP CER 330PF 100V X7R RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | K331M10X7RH5TL2-ND | 92K3213 | K331M10X7RH5TL2 |
| Product Name | Ceramic Capacitors | K 100V 330Pf ±20% X7R Reel E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |