Vishay Intertechnology, Inc. Ceramic Capacitors K331M10X7RF53H5

Description
330pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
330pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K331M10X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K331M10X7RF53H5-ND
Ceramic Capacitors K331M10X7RF53H5-ND
330pF ±20% 50V Ceramic Capacitor X7R Radial

330pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K331M10X7RF53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K331M10X7RF53H5
Capacitors - Ceramic Capacitors K331M10X7RF53H5
CAP CER 330PF 50V X7R RADIAL

CAP CER 330PF 50V X7R RADIAL

Supplier's Site
K 50V 330Pf ±20% X7R Bulk E3 Vishay - 92K3210 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 330Pf ±20% X7R Bulk E3 Vishay
92K3210
K 50V 330Pf ±20% X7R Bulk E3 Vishay 92K3210
K 50V 330PF ±20% X7R BULK E3

K 50V 330PF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K331M10X7RF53H5-ND K331M10X7RF53H5 92K3210
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 330Pf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX184K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details