Vishay Precision Group Multilayer Ceramic Capacitor, K Series, 330 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Vishay K331K15X7RK5TH5V

Description
Multilayer Ceramic Capacitor, K Series, 330 pF, - 10%, X7R, 200 V, Radial Leaded RoHS Compliant: No
Datasheet
Description
Multilayer Ceramic Capacitor, K Series, 330 pF, - 10%, X7R, 200 V, Radial Leaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, K Series, 330 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Vishay - 45X4464 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, K Series, 330 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Vishay
45X4464
Multilayer Ceramic Capacitor, K Series, 330 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Vishay 45X4464
Multilayer Ceramic Capacitor, K Series, 330 pF, - 10%, X7R, 200 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, K Series, 330 pF, - 10%, X7R, 200 V, Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45X4464
Product Name Multilayer Ceramic Capacitor, K Series, 330 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details