Vishay Intertechnology, Inc. Ceramic Capacitors K331K15X7RK5TH5

Description
330pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
330pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K331K15X7RK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K331K15X7RK5TH5-ND
Ceramic Capacitors K331K15X7RK5TH5-ND
330pF ±10% 200V Ceramic Capacitor X7R Radial

330pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 330Pf ±10% X7R Reel E3 Vishay - 92K3197 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 330Pf ±10% X7R Reel E3 Vishay
92K3197
K 200V 330Pf ±10% X7R Reel E3 Vishay 92K3197
K 200V 330PF ±10% X7R REEL E3

K 200V 330PF ±10% X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K331K15X7RK5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K331K15X7RK5TH5
Capacitors - Ceramic Capacitors K331K15X7RK5TH5
CAP CER 330PF 200V X7R RADIAL

CAP CER 330PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K331K15X7RK5TH5-ND 92K3197 K331K15X7RK5TH5
Product Name Ceramic Capacitors K 200V 330Pf ±10% X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details