Vishay Intertechnology, Inc. 330pF 50V Capacitor K331K15X7RF5TL2

Description
330pF 50V X7R Ceramic Capacitor, Radial, 2.5mm Pitch, 125°C Product overview: K331K15X7RF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K331K15X7RF5TL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330pF 50V X7R Ceramic Capacitor, Radial, 2.5mm Pitch, 125°C Product overview: K331K15X7RF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K331K15X7RF5TL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330pF 50V Capacitor
60-K331K15X7RF5TL2
330pF 50V Capacitor 60-K331K15X7RF5TL2
330pF 50V X7R Ceramic Capacitor, Radial, 2.5mm Pitch, 125°C Product overview: K331K15X7RF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K331K15X7RF5TL2 can be used for catalog matching and distributor lookup.

330pF 50V X7R Ceramic Capacitor, Radial, 2.5mm Pitch, 125°C Product overview: K331K15X7RF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K331K15X7RF5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC1069TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1069TR-ND
Ceramic Capacitors BC1069TR-ND
330pF ±10% 50V Ceramic Capacitor X7R Radial

330pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC1069CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1069CT-ND
Ceramic Capacitors BC1069CT-ND
330pF ±10% 50V Ceramic Capacitor X7R Radial

330pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 330Pf, 50V, X7R, 10%, Radial; Capacitance Vishay - 95C1050 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf, 50V, X7R, 10%, Radial; Capacitance Vishay
95C1050
Ceramic Capacitor 330Pf, 50V, X7R, 10%, Radial; Capacitance Vishay 95C1050
CERAMIC CAPACITOR 330PF, 50V, X7R, 10%, RADIAL; Capacitance:330pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF, 50V, X7R, 10%, RADIAL; Capacitance:330pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-K331K15X7RF5TL2 BC1069TR-ND 95C1050
Product Name 330pF 50V Capacitor Ceramic Capacitors Ceramic Capacitor 330Pf, 50V, X7R, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C0603C102J3GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers