Vishay Intertechnology, Inc. MLCCs - Multilayer Ceramic Capacitors K331K15X7RF53H5G

Description
Vishay K331K15X7RF53H5G
Request a Quote Datasheet
Description
Vishay K331K15X7RF53H5G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2107812 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2107812
MLCCs - Multilayer Ceramic Capacitors 2107812
Vishay K331K15X7RF53H5G

Vishay K331K15X7RF53H5G

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2107813 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2107813
MLCCs - Multilayer Ceramic Capacitors 2107813
Vishay K331K15X7RF53H5G

Vishay K331K15X7RF53H5G

Supplier's Site
Ceramic Capacitors - 56-K331K15X7RF53H5G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K331K15X7RF53H5G-ND
Ceramic Capacitors 56-K331K15X7RF53H5G-ND
330pF ±10% 50V Ceramic Capacitor X7R Radial

330pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 330Pf, 50V, Mlcc, Radial Rohs Compliant Vishay - 92AH5361 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, Mlcc, Radial Rohs Compliant Vishay
92AH5361
Cap, 330Pf, 50V, Mlcc, Radial Rohs Compliant Vishay 92AH5361
CAP, 330PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 330PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - K331K15X7RF53H5G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K331K15X7RF53H5G
Ceramic Capacitors K331K15X7RF53H5G
K 50V 330PF 10% X7R BULK GREEN A

K 50V 330PF 10% X7R BULK GREEN A

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2107812 56-K331K15X7RF53H5G-ND 92AH5361 K331K15X7RF53H5G
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 50V, Mlcc, Radial Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) -55 to 160 C (-67 to 320 F) -55 to 160 C (-67 to 320 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details