Vishay Intertechnology, Inc. Ceramic Capacitors K331K10X7RH5TH5

Description
330pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
330pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K331K10X7RH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K331K10X7RH5TH5-ND
Ceramic Capacitors K331K10X7RH5TH5-ND
330pF ±10% 100V Ceramic Capacitor X7R Radial

330pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 330Pf ±10% X7R Reel E3 Vishay - 92K3159 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 330Pf ±10% X7R Reel E3 Vishay
92K3159
K 100V 330Pf ±10% X7R Reel E3 Vishay 92K3159
K 100V 330PF ±10% X7R REEL E3

K 100V 330PF ±10% X7R REEL E3

Supplier's Site
Ceramic Capacitors - K331K10X7RH5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K331K10X7RH5TH5
Ceramic Capacitors K331K10X7RH5TH5
CAP CER 330PF 100V X7R RADIAL

CAP CER 330PF 100V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K331K10X7RH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K331K10X7RH5TH5
Capacitors - Ceramic Capacitors K331K10X7RH5TH5
CAP CER 330PF 100V X7R RADIAL

CAP CER 330PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K331K10X7RH5TH5-ND 92K3159 K331K10X7RH5TH5 K331K10X7RH5TH5
Product Name Ceramic Capacitors K 100V 330Pf ±10% X7R Reel E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1725888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011500 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details