330pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
CAP CER 330PF 100V C0G/NP0 RAD
K 100V 330PF ±10% C0G AMMO E3
CAP CER 330PF 100V C0G/NP0 RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | K331K10C0GH5UH5-ND | K331K10C0GH5UH5 | 92K3149 | K331K10C0GH5UH5 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | K 100V 330Pf ±10% C0G Ammo E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |