Vishay Intertechnology, Inc. Ceramic Capacitors K331K10C0GF53H5

Description
330pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
330pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K331K10C0GF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K331K10C0GF53H5-ND
Ceramic Capacitors K331K10C0GF53H5-ND
330pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

330pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 330Pf ±10% C0G Bulk E3 Vishay - 92K3145 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 330Pf ±10% C0G Bulk E3 Vishay
92K3145
K 50V 330Pf ±10% C0G Bulk E3 Vishay 92K3145
K 50V 330PF ±10% C0G BULK E3

K 50V 330PF ±10% C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K331K10C0GF53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K331K10C0GF53H5
Capacitors - Ceramic Capacitors K331K10C0GF53H5
CAP CER 330PF 50V C0G/NP0 RADIAL

CAP CER 330PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K331K10C0GF53H5-ND 92K3145 K331K10C0GF53H5
Product Name Ceramic Capacitors K 50V 330Pf ±10% C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - CK05BX681K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details