Vishay Intertechnology, Inc. Ceramic Capacitors K331J15C0GH53H5

Description
330pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
330pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K331J15C0GH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K331J15C0GH53H5-ND
Ceramic Capacitors K331J15C0GH53H5-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

330pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K331J15C0GH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K331J15C0GH53H5
Capacitors - Ceramic Capacitors K331J15C0GH53H5
CAP CER 330PF 100V C0G/NP0 RAD

CAP CER 330PF 100V C0G/NP0 RAD

Supplier's Site
K 100V 330Pf ± 5 % C0G Bulk E3 Vishay - 92K3130 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 330Pf ± 5 % C0G Bulk E3 Vishay
92K3130
K 100V 330Pf ± 5 % C0G Bulk E3 Vishay 92K3130
K 100V 330PF ± 5 % C0G BULK E3

K 100V 330PF ± 5 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K331J15C0GH53H5-ND K331J15C0GH53H5 92K3130
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 330Pf ± 5 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C0603C102K2RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details