Vishay Intertechnology, Inc. Ceramic Capacitors K331J15C0GF53K2

Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K331J15C0GF53K2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K331J15C0GF53K2-ND
Ceramic Capacitors K331J15C0GF53K2-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

330pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K331J15C0GF53K2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K331J15C0GF53K2
Ceramic Capacitors K331J15C0GF53K2
CAP CER 330PF 50V NP0 RADIAL

CAP CER 330PF 50V NP0 RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K331J15C0GF53K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K331J15C0GF53K2
Capacitors - Ceramic Capacitors K331J15C0GF53K2
CAP CER 330PF 50V NP0 RADIAL

CAP CER 330PF 50V NP0 RADIAL

Supplier's Site
K 50V 330Pf ±5% C0G Bulk E3 Vishay - 92K3124 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 330Pf ±5% C0G Bulk E3 Vishay
92K3124
K 50V 330Pf ±5% C0G Bulk E3 Vishay 92K3124
K 50V 330PF ±5% C0G BULK E3

K 50V 330PF ±5% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K331J15C0GF53K2-ND K331J15C0GF53K2 K331J15C0GF53K2 92K3124
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 330Pf ±5% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers