Vishay Intertechnology, Inc. Ceramic Capacitors K330K10C0GF5TL2

Description
33pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
33pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K330K10C0GF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K330K10C0GF5TL2-ND
Ceramic Capacitors K330K10C0GF5TL2-ND
33pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

33pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 33Pf ±10% C0G Reel E3 Vishay - 92K3076 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 33Pf ±10% C0G Reel E3 Vishay
92K3076
K 50V 33Pf ±10% C0G Reel E3 Vishay 92K3076
K 50V 33PF ±10% C0G REEL E3

K 50V 33PF ±10% C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K330K10C0GF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K330K10C0GF5TL2
Capacitors - Ceramic Capacitors K330K10C0GF5TL2
CAP CER 33PF 50V C0G/NP0 RADIAL

CAP CER 33PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K330K10C0GF5TL2-ND 92K3076 K330K10C0GF5TL2
Product Name Ceramic Capacitors K 50V 33Pf ±10% C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C562U100CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers