Vishay Intertechnology, Inc. Ceramic Capacitors K330J15C0GL5UH5

Description
33pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
33pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K330J15C0GL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K330J15C0GL5UH5-ND
Ceramic Capacitors K330J15C0GL5UH5-ND
33pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

33pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K330J15C0GL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K330J15C0GL5UH5
Capacitors - Ceramic Capacitors K330J15C0GL5UH5
CAP CER 33PF 500V C0G/NP0 RADIAL

CAP CER 33PF 500V C0G/NP0 RADIAL

Supplier's Site
K 500V 33Pf ±5% C0G Ammo E3 Vishay - 92K3073 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 33Pf ±5% C0G Ammo E3 Vishay
92K3073
K 500V 33Pf ±5% C0G Ammo E3 Vishay 92K3073
K 500V 33PF ±5% C0G AMMO E3

K 500V 33PF ±5% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K330J15C0GL5UH5-ND K330J15C0GL5UH5 92K3073
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 33Pf ±5% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - M40U474M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers