Vishay Intertechnology, Inc. Ceramic Capacitors K330J15C0GL5TH5

Description
33pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
33pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K330J15C0GL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K330J15C0GL5TH5-ND
Ceramic Capacitors K330J15C0GL5TH5-ND
33pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

33pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K330J15C0GL5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K330J15C0GL5TH5
Capacitors - Ceramic Capacitors K330J15C0GL5TH5
CAP CER 33PF 500V C0G/NP0 RADIAL

CAP CER 33PF 500V C0G/NP0 RADIAL

Supplier's Site
K 500V 33Pf ±5% C0G Reel E3 Vishay - 92K3072 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 33Pf ±5% C0G Reel E3 Vishay
92K3072
K 500V 33Pf ±5% C0G Reel E3 Vishay 92K3072
K 500V 33PF ±5% C0G REEL E3

K 500V 33PF ±5% C0G REEL E3

Supplier's Site
Ceramic Capacitors - K330J15C0GL5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K330J15C0GL5TH5
Ceramic Capacitors K330J15C0GL5TH5
CAP CER 33PF 500V C0G/NP0 RADIAL

CAP CER 33PF 500V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K330J15C0GL5TH5-ND K330J15C0GL5TH5 92K3072 K330J15C0GL5TH5
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 33Pf ±5% C0G Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details