Vishay Intertechnology, Inc. Ceramic Capacitors K330J15C0GF5TL2

Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1007CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1007CT-ND
Ceramic Capacitors BC1007CT-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1007TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1007TR-ND
Ceramic Capacitors BC1007TR-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360081-K330J15C0GF5TL2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360081-K330J15C0GF5TL2
Capacitors - Ceramic Capacitors 1360081-K330J15C0GF5TL2
Win Source Part Number: 1360081-K330J15C0GF5 TL2 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: Mono-Kap™ K Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 33 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm) Height - Seated (Max): 0.220" (5.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Lead Style: Straight

Win Source Part Number: 1360081-K330J15C0GF5TL2
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Mono-Kap™ K
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 33 pF
Tolerance: ±5%
Voltage - Rated: 50V
Applications: General Purpose
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm)
Height - Seated (Max): 0.220" (5.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Lead Style: Straight

Buy Now Datasheet
Singapore, Singapore
33pF 50V Capacitor
60-K330J15C0GF5TL2
33pF 50V Capacitor 60-K330J15C0GF5TL2
33pF 50V C0G Ceramic Capacitor, Radial, 5% Product overview: K330J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K330J15C0GF5TL2 can be used for catalog matching and distributor lookup.

33pF 50V C0G Ceramic Capacitor, Radial, 5% Product overview: K330J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K330J15C0GF5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8523330 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8523330
MLCCs - Multilayer Ceramic Capacitors 8523330
Capacitor;Ceramic;Ca p 33 pF

Capacitor;Ceramic;Cap 33 pF

Supplier's Site
CAPACITOR; CERAMIC; CAP 33PF; TOL+-5% ;RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM - 70122948 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; CERAMIC; CAP 33PF; TOL+-5% ;RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM
70122948
CAPACITOR; CERAMIC; CAP 33PF; TOL+-5% ;RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM 70122948
Dipped Radial Multilayer Ceramic Capacitor Capacitance Range 100 pF to 1 μF Voltage Range: 50 VDC to 100 VDC X7R Dielectric

  • Dipped Radial Multilayer Ceramic Capacitor
  • Capacitance Range 100 pF to 1 μF
  • Voltage Range: 50 VDC to 100 VDC
  • X7R Dielectric
Supplier's Site
Ceramic Capacitor 33Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay - 95C1046 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
95C1046
Ceramic Capacitor 33Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay 95C1046
CERAMIC CAPACITOR 33PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:33pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:33pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 33Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay - 27X7712 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay
27X7712
Ceramic Capacitor 33Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay 27X7712
CERAMIC CAPACITOR 33PF 50V, C0G/NP0, 5%, RADIAL, FULL REEL; Capacitance:33pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Diameter:-RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 50V, C0G/NP0, 5%, RADIAL, FULL REEL; Capacitance:33pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
K330J15C0GF5TL2
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded K330J15C0GF5TL2
±5% 50V 33pF C0G Plugin Multilayer Ceramic Capacitors MLCC - Leaded ROHS

±5% 50V 33pF C0G Plugin Multilayer Ceramic Capacitors MLCC - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC1007CT-ND 1360081-K330J15C0GF5TL2 60-K330J15C0GF5TL2 8523330 70122948 95C1046 K330J15C0GF5TL2
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 33pF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors CAPACITOR; CERAMIC; CAP 33PF; TOL+-5% ;RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM Ceramic Capacitor 33Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose Automotive General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C473K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details