Vishay Intertechnology, Inc. Ceramic Capacitors K330J15C0GF5TH5

Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1036TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1036TR-ND
Ceramic Capacitors BC1036TR-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1036CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1036CT-ND
Ceramic Capacitors BC1036CT-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
33pF 50V Capacitor
60-K330J15C0GF5TH5
33pF 50V Capacitor 60-K330J15C0GF5TH5
33pF 50V C0G Ceramic Capacitor, Radial, 5mm Pitch, T/R Product overview: K330J15C0GF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K330J15C0GF5TH5 can be used for catalog matching and distributor lookup.

33pF 50V C0G Ceramic Capacitor, Radial, 5mm Pitch, T/R Product overview: K330J15C0GF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K330J15C0GF5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 33Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay - 95C1045 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
95C1045
Ceramic Capacitor 33Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay 95C1045
CERAMIC CAPACITOR 33PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:33pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:33pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1036TR-ND 60-K330J15C0GF5TH5 95C1045
Product Name Ceramic Capacitors 33pF 50V Capacitor Ceramic Capacitor 33Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details