Vishay Intertechnology, Inc. Ceramic Capacitors K330J15C0GF55K2

Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K330J15C0GF55K2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K330J15C0GF55K2-ND
Ceramic Capacitors K330J15C0GF55K2-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K330J15C0GF55K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K330J15C0GF55K2
Capacitors - Ceramic Capacitors K330J15C0GF55K2
CAP CER 33PF 50V C0G/NP0 RADIAL

CAP CER 33PF 50V C0G/NP0 RADIAL

Supplier's Site
K 50V 33Pf ±5% C0G Bulk E3 Vishay - 21M7666 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 33Pf ±5% C0G Bulk E3 Vishay
21M7666
K 50V 33Pf ±5% C0G Bulk E3 Vishay 21M7666
K 50V 33PF ±5% C0G BULK E3

K 50V 33PF ±5% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K330J15C0GF55K2-ND K330J15C0GF55K2 21M7666
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 33Pf ±5% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details