Vishay Intertechnology, Inc. Ceramic Capacitors K330J15C0GF53L2

Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K330J15C0GF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K330J15C0GF53L2-ND
Ceramic Capacitors K330J15C0GF53L2-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
33pF 50V Capacitor
60-K330J15C0GF53L2
33pF 50V Capacitor 60-K330J15C0GF53L2
33pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K330J15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K330J15C0GF53L2 can be used for catalog matching and distributor lookup.

33pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K330J15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K330J15C0GF53L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mono-Kap Series, 33 Pf, 5%, C0G / Np0, 50 V, Radial Leaded Rohs Compliant Vishay - 93K3268 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mono-Kap Series, 33 Pf, 5%, C0G / Np0, 50 V, Radial Leaded Rohs Compliant Vishay
93K3268
Multilayer Ceramic Capacitor, Mono-Kap Series, 33 Pf, 5%, C0G / Np0, 50 V, Radial Leaded Rohs Compliant Vishay 93K3268
Multilayer Ceramic Capacitor, Mono-Kap Series, 33 pF, - 5%, C0G / NP0, 50 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Mono-Kap Series, 33 pF, - 5%, C0G / NP0, 50 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - K330J15C0GF53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K330J15C0GF53L2
Ceramic Capacitors K330J15C0GF53L2
CAP CER 33PF 50V C0G/NP0 RADIAL

CAP CER 33PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K330J15C0GF53L2-ND 60-K330J15C0GF53L2 93K3268 K330J15C0GF53L2
Product Name Ceramic Capacitors 33pF 50V Capacitor Multilayer Ceramic Capacitor, Mono-Kap Series, 33 Pf, 5%, C0G / Np0, 50 V, Radial Leaded Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF2R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details