Vishay Intertechnology, Inc. Ceramic Capacitors - K330J15C0GF53H5 K330J15C0GF53H5

Description
Manufacturer: Vishay Win Source Part Number: 1050458-K330J15C0GF5 3H5 Packaging: Bulk Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.100" (2.54mm) Mounting: Through Hole Capacitance: 33pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1050458-K330J15C0GF5 3H5 Packaging: Bulk Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.100" (2.54mm) Mounting: Through Hole Capacitance: 33pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K330J15C0GF53H5 - 1050458-K330J15C0GF53H5 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - K330J15C0GF53H5
1050458-K330J15C0GF53H5
Ceramic Capacitors - K330J15C0GF53H5 1050458-K330J15C0GF53H5
Manufacturer: Vishay Win Source Part Number: 1050458-K330J15C0GF5 3H5 Packaging: Bulk Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.100" (2.54mm) Mounting: Through Hole Capacitance: 33pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1050458-K330J15C0GF53H5
Packaging: Bulk
Voltage Rating: 50V
Applications: General Purpose
Height - Seated (Max): 0.100" (2.54mm)
Mounting: Through Hole
Capacitance: 33pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - K330J15C0GF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K330J15C0GF53H5-ND
Ceramic Capacitors K330J15C0GF53H5-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

33pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
33PF 50V Capacitor
60-K330J15C0GF53H5
33PF 50V Capacitor 60-K330J15C0GF53H5
CAP CER 33PF 50V C0G/NP0 RADIAL Product overview: K330J15C0GF53H5 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K330J15C0GF53H5 can be used for catalog matching and distributor lookup.

CAP CER 33PF 50V C0G/NP0 RADIAL Product overview: K330J15C0GF53H5 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K330J15C0GF53H5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,ceramic,33Pf,50Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay - 92K3057 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,33Pf,50Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay
92K3057
Capacitor,ceramic,33Pf,50Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay 92K3057
Capacitor,Ceramic,33 pF,50VDC,5-% Tol,5+% Tol,NP0-TC Code,-30,30ppm-TC

Capacitor,Ceramic,33pF,50VDC,5-% Tol,5+% Tol,NP0-TC Code,-30,30ppm-TC

Supplier's Site
Capacitors - Ceramic Capacitors - K330J15C0GF53H5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
K330J15C0GF53H5
Capacitors - Ceramic Capacitors K330J15C0GF53H5
CAP CER 33PF 50V C0G/NP0 RADIAL

CAP CER 33PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1050458-K330J15C0GF53H5 K330J15C0GF53H5-ND 60-K330J15C0GF53H5 92K3057 K330J15C0GF53H5
Product Name Ceramic Capacitors - K330J15C0GF53H5 Ceramic Capacitors 33PF 50V Capacitor Capacitor,ceramic,33Pf,50Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers