Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066598-K3036P
Mounting: SMD (SMT)
Forward Voltage: 1.25 V
Power Dissipation: 350 mW
Forward Current: 80 mA
Number of Pins: 6
Isolation Voltage: 1.6 kV
Output Voltage: 400 V
Input Current: 50 mA
Categories: OEM Parts(J-L)
Case / Package: DIP
Max Input Voltage: 1.6 V
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 1.25 V
Max Output Current: 100 mA
Nominal Input Voltage: 1.25 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1066598-K3036P |
| Product Name | OEM Parts - OEM Parts (J - L) - K3036P |